Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCH2-Q

Description
Win Source Part Number: 1285060-SCH2-Q Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Brown Termination: Crimp Package: Bulk Wire Gauge: 2 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390316 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285060-SCH2-Q Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Brown Termination: Crimp Package: Bulk Wire Gauge: 2 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390316 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285060-SCH2-Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285060-SCH2-Q
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285060-SCH2-Q
Win Source Part Number: 1285060-SCH2-Q Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Brown Termination: Crimp Package: Bulk Wire Gauge: 2 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390316 Product Status: Obsolete

Win Source Part Number: 1285060-SCH2-Q
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Brown
Termination: Crimp
Package: Bulk
Wire Gauge: 2 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390316
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCH2-Q
Terminals SCH2-Q
Terminals Copp COMPR Splice with Corona Re

Terminals Copp COMPR Splice with Corona Re

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1285060-SCH2-Q SCH2-Q
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details