Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCH1-E

Description
Win Source Part Number: 1285065-SCH1-E Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Termination: Crimp Package: Bulk Wire Gauge: 1 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390321 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285065-SCH1-E Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Termination: Crimp Package: Bulk Wire Gauge: 1 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390321 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285065-SCH1-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285065-SCH1-E
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285065-SCH1-E
Win Source Part Number: 1285065-SCH1-E Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Termination: Crimp Package: Bulk Wire Gauge: 1 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390321 Product Status: Obsolete

Win Source Part Number: 1285065-SCH1-E
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Green
Termination: Crimp
Package: Bulk
Wire Gauge: 1 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390321
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCH1-E
Terminals SCH1-E
Terminals Copp COMPR Splice with Corona Re

Terminals Copp COMPR Splice with Corona Re

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1285065-SCH1-E SCH1-E
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details