Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SC15-120-S25-L0

Description
Win Source Part Number: 1308870-SC15-120-S25 -L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.86" (98.04mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Screw Mount, Mounting Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13168,SC15-120-S 25-L0,61305625835 Base Product Number: SC15 Length - Approximate: 15" Length - Actual: 1.247' (380.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308870-SC15-120-S25 -L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.86" (98.04mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Screw Mount, Mounting Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13168,SC15-120-S 25-L0,61305625835 Base Product Number: SC15 Length - Approximate: 15" Length - Actual: 1.247' (380.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308870-SC15-120-S25-L0
Cables, Wires - Management - Cable Ties and Zip Ties 1308870-SC15-120-S25-L0
Win Source Part Number: 1308870-SC15-120-S25 -L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.86" (98.04mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Screw Mount, Mounting Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13168,SC15-120-S 25-L0,61305625835 Base Product Number: SC15 Length - Approximate: 15" Length - Actual: 1.247' (380.00mm)

Win Source Part Number: 1308870-SC15-120-S25-L0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Black
Features: UV Resistant
Package: 50 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 3.86" (98.04mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Screw Mount, Mounting Hole
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13168,SC15-120-S25-L0,61305625835
Base Product Number: SC15
Length - Approximate: 15"
Length - Actual: 1.247' (380.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308870-SC15-120-S25-L0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details