Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBQC1/0-X

Description
Win Source Part Number: 1309002-SBQC1/0-X Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™ Type: Clamp, Grounding Color: Bronze Features: Direct Burial Package: Bulk Standard Package: 1 Height: 2.000" (50.80mm) Material: Bronze Width: 1.500" (38.10mm) Type Attributes: Split Bolt, Quad Opening Opening Size: 0.177" ~ 0.315" (4.50mm ~ 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498332066,-3255-SB QC1/0-X Base Product Number: SBQC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309002-SBQC1/0-X Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™ Type: Clamp, Grounding Color: Bronze Features: Direct Burial Package: Bulk Standard Package: 1 Height: 2.000" (50.80mm) Material: Bronze Width: 1.500" (38.10mm) Type Attributes: Split Bolt, Quad Opening Opening Size: 0.177" ~ 0.315" (4.50mm ~ 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498332066,-3255-SB QC1/0-X Base Product Number: SBQC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309002-SBQC1/0-X
Cables, Wires - Management - Cable Supports and Fasteners 1309002-SBQC1/0-X
Win Source Part Number: 1309002-SBQC1/0-X Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™ Type: Clamp, Grounding Color: Bronze Features: Direct Burial Package: Bulk Standard Package: 1 Height: 2.000" (50.80mm) Material: Bronze Width: 1.500" (38.10mm) Type Attributes: Split Bolt, Quad Opening Opening Size: 0.177" ~ 0.315" (4.50mm ~ 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498332066,-3255-SB QC1/0-X Base Product Number: SBQC1 Product Status: Obsolete

Win Source Part Number: 1309002-SBQC1/0-X
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™
Type: Clamp, Grounding
Color: Bronze
Features: Direct Burial
Package: Bulk
Standard Package: 1
Height: 2.000" (50.80mm)
Material: Bronze
Width: 1.500" (38.10mm)
Type Attributes: Split Bolt, Quad Opening
Opening Size: 0.177" ~ 0.315" (4.50mm ~ 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498332066,-3255-SBQC1/0-X
Base Product Number: SBQC1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309002-SBQC1/0-X
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details