Panduit Corp. Mechanical Connector, Split Bolt, 2/0Awg; Product Range Panduit SBCT350-1

Description
MECHANICAL CONNECTOR, SPLIT BOLT, 2/0AWG; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet
Description
MECHANICAL CONNECTOR, SPLIT BOLT, 2/0AWG; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connector, Split Bolt, 2/0Awg; Product Range Panduit - 66H3887 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Connector, Split Bolt, 2/0Awg; Product Range Panduit
66H3887
Mechanical Connector, Split Bolt, 2/0Awg; Product Range Panduit 66H3887
MECHANICAL CONNECTOR, SPLIT BOLT, 2/0AWG; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

MECHANICAL CONNECTOR, SPLIT BOLT, 2/0AWG; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 66H3887
Product Name Mechanical Connector, Split Bolt, 2/0Awg; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data