Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBCT350-1

Description
Win Source Part Number: 1309045-SBCT350-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBCT Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.550" (64.77mm) Material: Copper, Tin Plated Width: 1.170" (29.71mm) Type Attributes: Split Bolt Opening Size: 0.700" (17.78mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498370775,SBCT350- 1,298-20371 Base Product Number: SBCT350 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309045-SBCT350-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBCT Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.550" (64.77mm) Material: Copper, Tin Plated Width: 1.170" (29.71mm) Type Attributes: Split Bolt Opening Size: 0.700" (17.78mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498370775,SBCT350- 1,298-20371 Base Product Number: SBCT350 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309045-SBCT350-1
Cables, Wires - Management - Cable Supports and Fasteners 1309045-SBCT350-1
Win Source Part Number: 1309045-SBCT350-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBCT Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.550" (64.77mm) Material: Copper, Tin Plated Width: 1.170" (29.71mm) Type Attributes: Split Bolt Opening Size: 0.700" (17.78mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498370775,SBCT350- 1,298-20371 Base Product Number: SBCT350 Product Status: Obsolete

Win Source Part Number: 1309045-SBCT350-1
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBCT
Type: Clamp, Grounding
Color: Silver
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 2.550" (64.77mm)
Material: Copper, Tin Plated
Width: 1.170" (29.71mm)
Type Attributes: Split Bolt
Opening Size: 0.700" (17.78mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498370775,SBCT350-1,298-20371
Base Product Number: SBCT350
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309045-SBCT350-1
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details