Panduit Corp. Mechanical Connector, Split Bolt, 4Awg; Product Range Panduit SBCT3-C

Description
MECHANICAL CONNECTOR, SPLIT BOLT, 4AWG; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Description
MECHANICAL CONNECTOR, SPLIT BOLT, 4AWG; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connector, Split Bolt, 4Awg; Product Range Panduit - 52AH1011 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Connector, Split Bolt, 4Awg; Product Range Panduit
52AH1011
Mechanical Connector, Split Bolt, 4Awg; Product Range Panduit 52AH1011
MECHANICAL CONNECTOR, SPLIT BOLT, 4AWG; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

MECHANICAL CONNECTOR, SPLIT BOLT, 4AWG; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 52AH1011
Product Name Mechanical Connector, Split Bolt, 4Awg; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Ring Terminals - 1788617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details