Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBCT3/0-Q

Description
Win Source Part Number: 1309046-SBCT3/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBCT Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.120" (53.85mm) Material: Copper, Tin Plated Width: 0.950" (24.13mm) Type Attributes: Split Bolt Opening Size: 0.530" (13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23462,0749837077 3,SBCT3/0-Q Base Product Number: SBCT3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309046-SBCT3/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBCT Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.120" (53.85mm) Material: Copper, Tin Plated Width: 0.950" (24.13mm) Type Attributes: Split Bolt Opening Size: 0.530" (13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23462,0749837077 3,SBCT3/0-Q Base Product Number: SBCT3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309046-SBCT3/0-Q
Cables, Wires - Management - Cable Supports and Fasteners 1309046-SBCT3/0-Q
Win Source Part Number: 1309046-SBCT3/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBCT Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.120" (53.85mm) Material: Copper, Tin Plated Width: 0.950" (24.13mm) Type Attributes: Split Bolt Opening Size: 0.530" (13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23462,0749837077 3,SBCT3/0-Q Base Product Number: SBCT3 Product Status: Obsolete

Win Source Part Number: 1309046-SBCT3/0-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBCT
Type: Clamp, Grounding
Color: Silver
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 2.120" (53.85mm)
Material: Copper, Tin Plated
Width: 0.950" (24.13mm)
Type Attributes: Split Bolt
Opening Size: 0.530" (13.46mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 298-23462,07498370773,SBCT3/0-Q
Base Product Number: SBCT3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309046-SBCT3/0-Q
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details