Panduit Corp. Mechanical Conn, Split Bolt, 250Kcmil; Product Range Panduit SBCT250-Q

Description
MECHANICAL CONN, SPLIT BOLT, 250KCMIL; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
MECHANICAL CONN, SPLIT BOLT, 250KCMIL; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Conn, Split Bolt, 250Kcmil; Product Range Panduit - 52AH1010 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Conn, Split Bolt, 250Kcmil; Product Range Panduit
52AH1010
Mechanical Conn, Split Bolt, 250Kcmil; Product Range Panduit 52AH1010
MECHANICAL CONN, SPLIT BOLT, 250KCMIL; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

MECHANICAL CONN, SPLIT BOLT, 250KCMIL; Product Range:Pan-Lug SBCT Series; Termination:-; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 52AH1010
Product Name Mechanical Conn, Split Bolt, 250Kcmil; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details