Panduit Corp. Cable Supports and Fasteners - SBCT1000-1 SBCT1000-1

Description
Manufacturer: Panduit Corp Win Source Part Number: 771912-SBCT1000-1 Series: Pan-Lug SBCT Packaging: Bulk Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Height: 4.020" (102.11mm) Material: Copper, Tin Plated Width: 2.290" (58.17mm) Type Attributes: Split Bolt Opening Size: 1.230" (31.24mm) Categories: Cables, Wires - Management Introduction Date: March 15, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 771912-SBCT1000-1 Series: Pan-Lug SBCT Packaging: Bulk Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Height: 4.020" (102.11mm) Material: Copper, Tin Plated Width: 2.290" (58.17mm) Type Attributes: Split Bolt Opening Size: 1.230" (31.24mm) Categories: Cables, Wires - Management Introduction Date: March 15, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - SBCT1000-1
771912-SBCT1000-1
Cable Supports and Fasteners - SBCT1000-1 771912-SBCT1000-1
Manufacturer: Panduit Corp Win Source Part Number: 771912-SBCT1000-1 Series: Pan-Lug SBCT Packaging: Bulk Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Height: 4.020" (102.11mm) Material: Copper, Tin Plated Width: 2.290" (58.17mm) Type Attributes: Split Bolt Opening Size: 1.230" (31.24mm) Categories: Cables, Wires - Management Introduction Date: March 15, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 771912-SBCT1000-1
Series: Pan-Lug SBCT
Packaging: Bulk
Type: Clamp, Grounding
Color: Silver
Features: Corrosion Resistant
Height: 4.020" (102.11mm)
Material: Copper, Tin Plated
Width: 2.290" (58.17mm)
Type Attributes: Split Bolt
Opening Size: 1.230" (31.24mm)
Categories: Cables, Wires - Management
Introduction Date: March 15, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771912-SBCT1000-1
Product Name Cable Supports and Fasteners - SBCT1000-1
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type HF plug connector
View Details