Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBCT1/0-L

Description
Win Source Part Number: 1309048-SBCT1/0-L Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBCT Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.730" (43.94mm) Material: Copper, Tin Plated Width: 0.750" (19.05mm) Type Attributes: Split Bolt Opening Size: 0.370" (9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SBCT1/0-L,0749837077 1,298-15823 Base Product Number: SBCT1
Request a Quote Datasheet
Description
Win Source Part Number: 1309048-SBCT1/0-L Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBCT Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.730" (43.94mm) Material: Copper, Tin Plated Width: 0.750" (19.05mm) Type Attributes: Split Bolt Opening Size: 0.370" (9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SBCT1/0-L,0749837077 1,298-15823 Base Product Number: SBCT1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309048-SBCT1/0-L
Cables, Wires - Management - Cable Supports and Fasteners 1309048-SBCT1/0-L
Win Source Part Number: 1309048-SBCT1/0-L Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBCT Type: Clamp, Grounding Color: Silver Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.730" (43.94mm) Material: Copper, Tin Plated Width: 0.750" (19.05mm) Type Attributes: Split Bolt Opening Size: 0.370" (9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SBCT1/0-L,0749837077 1,298-15823 Base Product Number: SBCT1

Win Source Part Number: 1309048-SBCT1/0-L
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBCT
Type: Clamp, Grounding
Color: Silver
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 1.730" (43.94mm)
Material: Copper, Tin Plated
Width: 0.750" (19.05mm)
Type Attributes: Split Bolt
Opening Size: 0.370" (9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: SBCT1/0-L,07498370771,298-15823
Base Product Number: SBCT1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309048-SBCT1/0-L
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details