Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBC8L-C

Description
Win Source Part Number: 1309050-SBC8L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 0.840" (21.34mm) Material: Copper Width: 0.380" (9.65mm) Type Attributes: Split Bolt Opening Size: 0.150" (3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-20369,SBC8L-C,07 498362718 Base Product Number: SBC8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309050-SBC8L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 0.840" (21.34mm) Material: Copper Width: 0.380" (9.65mm) Type Attributes: Split Bolt Opening Size: 0.150" (3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-20369,SBC8L-C,07 498362718 Base Product Number: SBC8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309050-SBC8L-C
Cables, Wires - Management - Cable Supports and Fasteners 1309050-SBC8L-C
Win Source Part Number: 1309050-SBC8L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 0.840" (21.34mm) Material: Copper Width: 0.380" (9.65mm) Type Attributes: Split Bolt Opening Size: 0.150" (3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-20369,SBC8L-C,07 498362718 Base Product Number: SBC8 Product Status: Obsolete

Win Source Part Number: 1309050-SBC8L-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBC
Type: Clamp, Grounding
Color: Copper
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 0.840" (21.34mm)
Material: Copper
Width: 0.380" (9.65mm)
Type Attributes: Split Bolt
Opening Size: 0.150" (3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 298-20369,SBC8L-C,07498362718
Base Product Number: SBC8
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309050-SBC8L-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details