Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBC8-C

Description
Win Source Part Number: 1309061-SBC8-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 0.860" (21.80mm) Material: Copper Width: 0.390" (9.91mm) Type Attributes: Split Bolt Opening Size: 0.140" (3.56mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498390402,298-1582 2,SBC8-C Base Product Number: SBC8
Request a Quote Datasheet
Description
Win Source Part Number: 1309061-SBC8-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 0.860" (21.80mm) Material: Copper Width: 0.390" (9.91mm) Type Attributes: Split Bolt Opening Size: 0.140" (3.56mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498390402,298-1582 2,SBC8-C Base Product Number: SBC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309061-SBC8-C
Cables, Wires - Management - Cable Supports and Fasteners 1309061-SBC8-C
Win Source Part Number: 1309061-SBC8-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 0.860" (21.80mm) Material: Copper Width: 0.390" (9.91mm) Type Attributes: Split Bolt Opening Size: 0.140" (3.56mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498390402,298-1582 2,SBC8-C Base Product Number: SBC8

Win Source Part Number: 1309061-SBC8-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBC
Type: Clamp, Grounding
Color: Copper
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 0.860" (21.80mm)
Material: Copper
Width: 0.390" (9.91mm)
Type Attributes: Split Bolt
Opening Size: 0.140" (3.56mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498390402,298-15822,SBC8-C
Base Product Number: SBC8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309061-SBC8-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details