Panduit Corp. Lug, Split Bolt, Mechanical, 6Awg; Product Range Panduit SBC6S-C

Description
LUG, SPLIT BOLT, MECHANICAL, 6AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
LUG, SPLIT BOLT, MECHANICAL, 6AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug, Split Bolt, Mechanical, 6Awg; Product Range Panduit - 45AC6176 - Newark, An Avnet Company
Chicago, IL, United States
Lug, Split Bolt, Mechanical, 6Awg; Product Range Panduit
45AC6176
Lug, Split Bolt, Mechanical, 6Awg; Product Range Panduit 45AC6176
LUG, SPLIT BOLT, MECHANICAL, 6AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

LUG, SPLIT BOLT, MECHANICAL, 6AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
SBC6S-C
Terminals SBC6S-C
Terminals Split Bolt, Copp, #8 STR - #6 SOL AWG

Terminals Split Bolt, Copp, #8 STR - #6 SOL AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 45AC6176 SBC6S-C
Product Name Lug, Split Bolt, Mechanical, 6Awg; Product Range Panduit Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Ring Terminals - 1788430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details