Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBC500-1

Description
Win Source Part Number: 1309051-SBC500-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.830" (71.88mm) Material: Copper Width: 1.330" (33.78mm) Type Attributes: Split Bolt Opening Size: 0.810" (20.57mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-15819,0749839041 2,SBC500-1 Base Product Number: SBC500
Request a Quote Datasheet
Description
Win Source Part Number: 1309051-SBC500-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.830" (71.88mm) Material: Copper Width: 1.330" (33.78mm) Type Attributes: Split Bolt Opening Size: 0.810" (20.57mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-15819,0749839041 2,SBC500-1 Base Product Number: SBC500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309051-SBC500-1
Cables, Wires - Management - Cable Supports and Fasteners 1309051-SBC500-1
Win Source Part Number: 1309051-SBC500-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.830" (71.88mm) Material: Copper Width: 1.330" (33.78mm) Type Attributes: Split Bolt Opening Size: 0.810" (20.57mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-15819,0749839041 2,SBC500-1 Base Product Number: SBC500

Win Source Part Number: 1309051-SBC500-1
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBC
Type: Clamp, Grounding
Color: Copper
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 2.830" (71.88mm)
Material: Copper
Width: 1.330" (33.78mm)
Type Attributes: Split Bolt
Opening Size: 0.810" (20.57mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 298-15819,07498390412,SBC500-1
Base Product Number: SBC500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309051-SBC500-1
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details