Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBC4S-C

Description
Win Source Part Number: 1309058-SBC4S-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 0.980" (24.89mm) Material: Copper Width: 0.450" (11.43mm) Type Attributes: Split Bolt Opening Size: 0.210" (5.33mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498362720,SBC4S-C, 298-15817 Base Product Number: SBC4
Request a Quote Datasheet
Description
Win Source Part Number: 1309058-SBC4S-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 0.980" (24.89mm) Material: Copper Width: 0.450" (11.43mm) Type Attributes: Split Bolt Opening Size: 0.210" (5.33mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498362720,SBC4S-C, 298-15817 Base Product Number: SBC4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309058-SBC4S-C
Cables, Wires - Management - Cable Supports and Fasteners 1309058-SBC4S-C
Win Source Part Number: 1309058-SBC4S-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 0.980" (24.89mm) Material: Copper Width: 0.450" (11.43mm) Type Attributes: Split Bolt Opening Size: 0.210" (5.33mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498362720,SBC4S-C, 298-15817 Base Product Number: SBC4

Win Source Part Number: 1309058-SBC4S-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBC
Type: Clamp, Grounding
Color: Copper
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 0.980" (24.89mm)
Material: Copper
Width: 0.450" (11.43mm)
Type Attributes: Split Bolt
Opening Size: 0.210" (5.33mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498362720,SBC4S-C,298-15817
Base Product Number: SBC4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309058-SBC4S-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details