Terminals SPLIT BOLT COPPER 2/0 STR - 350 kcmil
MECHANICAL CONNECTOR, SPLIT BOLT, 2/0AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | SBC350-1 | 66H3898 |
| Product Name | Terminals | Mechanical Connector, Split Bolt, 2/0Awg; Product Range Panduit |
| Terminal Type | Wire Lug |