Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBC350-1

Description
Win Source Part Number: 1309052-SBC350-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.420" (61.47mm) Material: Copper Width: 1.160" (29.46mm) Type Attributes: Split Bolt Opening Size: 0.700" (17.78mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498390411,SBC350-1 ,298-15815 Base Product Number: SBC350
Request a Quote Datasheet
Description
Win Source Part Number: 1309052-SBC350-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.420" (61.47mm) Material: Copper Width: 1.160" (29.46mm) Type Attributes: Split Bolt Opening Size: 0.700" (17.78mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498390411,SBC350-1 ,298-15815 Base Product Number: SBC350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309052-SBC350-1
Cables, Wires - Management - Cable Supports and Fasteners 1309052-SBC350-1
Win Source Part Number: 1309052-SBC350-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.420" (61.47mm) Material: Copper Width: 1.160" (29.46mm) Type Attributes: Split Bolt Opening Size: 0.700" (17.78mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498390411,SBC350-1 ,298-15815 Base Product Number: SBC350

Win Source Part Number: 1309052-SBC350-1
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBC
Type: Clamp, Grounding
Color: Copper
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 2.420" (61.47mm)
Material: Copper
Width: 1.160" (29.46mm)
Type Attributes: Split Bolt
Opening Size: 0.700" (17.78mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498390411,SBC350-1,298-15815
Base Product Number: SBC350

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309052-SBC350-1
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details