Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBC3/0-Q

Description
Win Source Part Number: 1309053-SBC3/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.070" (52.58mm) Material: Copper Width: 0.950" (24.13mm) Type Attributes: Split Bolt Opening Size: 0.530" (13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-15814,SBC3/0-Q,0 7498362727 Base Product Number: SBC3
Request a Quote Datasheet
Description
Win Source Part Number: 1309053-SBC3/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.070" (52.58mm) Material: Copper Width: 0.950" (24.13mm) Type Attributes: Split Bolt Opening Size: 0.530" (13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-15814,SBC3/0-Q,0 7498362727 Base Product Number: SBC3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309053-SBC3/0-Q
Cables, Wires - Management - Cable Supports and Fasteners 1309053-SBC3/0-Q
Win Source Part Number: 1309053-SBC3/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 2.070" (52.58mm) Material: Copper Width: 0.950" (24.13mm) Type Attributes: Split Bolt Opening Size: 0.530" (13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-15814,SBC3/0-Q,0 7498362727 Base Product Number: SBC3

Win Source Part Number: 1309053-SBC3/0-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBC
Type: Clamp, Grounding
Color: Copper
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 2.070" (52.58mm)
Material: Copper
Width: 0.950" (24.13mm)
Type Attributes: Split Bolt
Opening Size: 0.530" (13.46mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 298-15814,SBC3/0-Q,07498362727
Base Product Number: SBC3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309053-SBC3/0-Q
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details