Panduit Corp. Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit SBC2L-C

Description
MECHANICAL CONNECTOR, SPLIT BOLT, 2AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet
Description
MECHANICAL CONNECTOR, SPLIT BOLT, 2AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit - 52AH1014 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit
52AH1014
Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit 52AH1014
MECHANICAL CONNECTOR, SPLIT BOLT, 2AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

MECHANICAL CONNECTOR, SPLIT BOLT, 2AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
SBC2L-C
Terminals SBC2L-C
Terminals Split Bolt, Copper #14 - #2 Long

Terminals Split Bolt, Copper #14 - #2 Long

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 52AH1014 SBC2L-C
Product Name Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1788635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Steel
Features RoHS; Insulated
View Details