Panduit Corp. Lug, Split Bolt, Mechanical, 00Awg; Product Range Panduit SBC2/0-Q

Description
LUG, SPLIT BOLT, MECHANICAL, 00AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
LUG, SPLIT BOLT, MECHANICAL, 00AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug, Split Bolt, Mechanical, 00Awg; Product Range Panduit - 45AC6171 - Newark, An Avnet Company
Chicago, IL, United States
Lug, Split Bolt, Mechanical, 00Awg; Product Range Panduit
45AC6171
Lug, Split Bolt, Mechanical, 00Awg; Product Range Panduit 45AC6171
LUG, SPLIT BOLT, MECHANICAL, 00AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

LUG, SPLIT BOLT, MECHANICAL, 00AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
SBC2/0-Q
Terminals SBC2/0-Q
Terminals SPLIT BOLT COPPER #1 STR - 250 kcmil

Terminals SPLIT BOLT COPPER #1 STR - 250 kcmil

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 45AC6171 SBC2/0-Q
Product Name Lug, Split Bolt, Mechanical, 00Awg; Product Range Panduit Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Terminal Posts - 1902593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details