Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBC1/0-L

Description
Win Source Part Number: 1309055-SBC1/0-L Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.550" (39.37mm) Material: Copper Width: 0.750" (19.05mm) Type Attributes: Split Bolt Opening Size: 0.370" (9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498362725,298-1581 0,SBC1/0-L Base Product Number: SBC1/0
Request a Quote Datasheet
Description
Win Source Part Number: 1309055-SBC1/0-L Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.550" (39.37mm) Material: Copper Width: 0.750" (19.05mm) Type Attributes: Split Bolt Opening Size: 0.370" (9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498362725,298-1581 0,SBC1/0-L Base Product Number: SBC1/0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309055-SBC1/0-L
Cables, Wires - Management - Cable Supports and Fasteners 1309055-SBC1/0-L
Win Source Part Number: 1309055-SBC1/0-L Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.550" (39.37mm) Material: Copper Width: 0.750" (19.05mm) Type Attributes: Split Bolt Opening Size: 0.370" (9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498362725,298-1581 0,SBC1/0-L Base Product Number: SBC1/0

Win Source Part Number: 1309055-SBC1/0-L
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBC
Type: Clamp, Grounding
Color: Copper
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 1.550" (39.37mm)
Material: Copper
Width: 0.750" (19.05mm)
Type Attributes: Split Bolt
Opening Size: 0.370" (9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498362725,298-15810,SBC1/0-L
Base Product Number: SBC1/0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309055-SBC1/0-L
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details