Panduit Corp. Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit SBC1/0-L

Description
MECHANICAL CONNECTOR, SPLIT BOLT, 1/0AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet
Description
MECHANICAL CONNECTOR, SPLIT BOLT, 1/0AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit - 52AH1012 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit
52AH1012
Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit 52AH1012
MECHANICAL CONNECTOR, SPLIT BOLT, 1/0AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

MECHANICAL CONNECTOR, SPLIT BOLT, 1/0AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 52AH1012
Product Name Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details