Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBA6-C

Description
Win Source Part Number: 1309067-SBA6-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 9/16-18 UNF Thread Package: Bulk Standard Package: 1 Height: 1.580" (40.13mm) Material: Aluminum, Tin Plated Width: 0.560" (14.22mm) Type Attributes: Split Bolt Opening Size: 0.204" (5.18mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390303,298-1580 9,SBA6-C Base Product Number: SBA6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309067-SBA6-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 9/16-18 UNF Thread Package: Bulk Standard Package: 1 Height: 1.580" (40.13mm) Material: Aluminum, Tin Plated Width: 0.560" (14.22mm) Type Attributes: Split Bolt Opening Size: 0.204" (5.18mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390303,298-1580 9,SBA6-C Base Product Number: SBA6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309067-SBA6-C
Cables, Wires - Management - Cable Supports and Fasteners 1309067-SBA6-C
Win Source Part Number: 1309067-SBA6-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 9/16-18 UNF Thread Package: Bulk Standard Package: 1 Height: 1.580" (40.13mm) Material: Aluminum, Tin Plated Width: 0.560" (14.22mm) Type Attributes: Split Bolt Opening Size: 0.204" (5.18mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390303,298-1580 9,SBA6-C Base Product Number: SBA6 Product Status: Obsolete

Win Source Part Number: 1309067-SBA6-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBA
Type: Clamp, Grounding
Color: Silver
Features: 9/16-18 UNF Thread
Package: Bulk
Standard Package: 1
Height: 1.580" (40.13mm)
Material: Aluminum, Tin Plated
Width: 0.560" (14.22mm)
Type Attributes: Split Bolt
Opening Size: 0.204" (5.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Panduit Corp
Other Names: 07498390303,298-15809,SBA6-C
Base Product Number: SBA6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309067-SBA6-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details