Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBA500-1

Description
Win Source Part Number: 1309062-SBA500-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 1 5/8-12 UN Thread Package: Bulk Standard Package: 1 Height: 3.620" (91.95mm) Material: Aluminum, Tin Plated Width: 1.730" (43.94mm) Type Attributes: Split Bolt Opening Size: 0.843" (21.41mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 298-23461,SBA500-1,0 7498390313,-3255-SBA 500-1 Base Product Number: SBA500 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309062-SBA500-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 1 5/8-12 UN Thread Package: Bulk Standard Package: 1 Height: 3.620" (91.95mm) Material: Aluminum, Tin Plated Width: 1.730" (43.94mm) Type Attributes: Split Bolt Opening Size: 0.843" (21.41mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 298-23461,SBA500-1,0 7498390313,-3255-SBA 500-1 Base Product Number: SBA500 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309062-SBA500-1
Cables, Wires - Management - Cable Supports and Fasteners 1309062-SBA500-1
Win Source Part Number: 1309062-SBA500-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 1 5/8-12 UN Thread Package: Bulk Standard Package: 1 Height: 3.620" (91.95mm) Material: Aluminum, Tin Plated Width: 1.730" (43.94mm) Type Attributes: Split Bolt Opening Size: 0.843" (21.41mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 298-23461,SBA500-1,0 7498390313,-3255-SBA 500-1 Base Product Number: SBA500 Product Status: Obsolete

Win Source Part Number: 1309062-SBA500-1
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBA
Type: Clamp, Grounding
Color: Silver
Features: 1 5/8-12 UN Thread
Package: Bulk
Standard Package: 1
Height: 3.620" (91.95mm)
Material: Aluminum, Tin Plated
Width: 1.730" (43.94mm)
Type Attributes: Split Bolt
Opening Size: 0.843" (21.41mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Panduit Corp
Other Names: 298-23461,SBA500-1,07498390313,-3255-SBA500-1
Base Product Number: SBA500
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309062-SBA500-1
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details