Panduit Corp. Mechanical Connector, Split Bolt, 4/0Awg; Product Range Panduit SBA4/0-Q

Description
MECHANICAL CONNECTOR, SPLIT BOLT, 4/0AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:
Description
MECHANICAL CONNECTOR, SPLIT BOLT, 4/0AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connector, Split Bolt, 4/0Awg; Product Range Panduit - 52AH1007 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Connector, Split Bolt, 4/0Awg; Product Range Panduit
52AH1007
Mechanical Connector, Split Bolt, 4/0Awg; Product Range Panduit 52AH1007
MECHANICAL CONNECTOR, SPLIT BOLT, 4/0AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:

MECHANICAL CONNECTOR, SPLIT BOLT, 4/0AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 52AH1007
Product Name Mechanical Connector, Split Bolt, 4/0Awg; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
2 suppliers
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details