Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBA350-1

Description
Win Source Part Number: 1309063-SBA350-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 1 3/8-12 UNF Thread Package: Bulk Standard Package: 1 Height: 3.240" (82.30mm) Material: Aluminum, Tin Plated Width: 1.500" (38.10mm) Type Attributes: Split Bolt Opening Size: 0.696" (17.68mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390312,-3255-SB A350-1 Base Product Number: SBA350 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309063-SBA350-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 1 3/8-12 UNF Thread Package: Bulk Standard Package: 1 Height: 3.240" (82.30mm) Material: Aluminum, Tin Plated Width: 1.500" (38.10mm) Type Attributes: Split Bolt Opening Size: 0.696" (17.68mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390312,-3255-SB A350-1 Base Product Number: SBA350 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309063-SBA350-1
Cables, Wires - Management - Cable Supports and Fasteners 1309063-SBA350-1
Win Source Part Number: 1309063-SBA350-1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 1 3/8-12 UNF Thread Package: Bulk Standard Package: 1 Height: 3.240" (82.30mm) Material: Aluminum, Tin Plated Width: 1.500" (38.10mm) Type Attributes: Split Bolt Opening Size: 0.696" (17.68mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390312,-3255-SB A350-1 Base Product Number: SBA350 Product Status: Obsolete

Win Source Part Number: 1309063-SBA350-1
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBA
Type: Clamp, Grounding
Color: Silver
Features: 1 3/8-12 UNF Thread
Package: Bulk
Standard Package: 1
Height: 3.240" (82.30mm)
Material: Aluminum, Tin Plated
Width: 1.500" (38.10mm)
Type Attributes: Split Bolt
Opening Size: 0.696" (17.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Panduit Corp
Other Names: 07498390312,-3255-SBA350-1
Base Product Number: SBA350
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309063-SBA350-1
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details