Panduit Corp. Terminal, Mechanical Lug, 2Awg, 2Awg; Product Range Panduit SBA2-C

Description
TERMINAL, MECHANICAL LUG, 2AWG, 2AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non InsulatedRoHS Compliant: Yes
Datasheet
Description
TERMINAL, MECHANICAL LUG, 2AWG, 2AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non InsulatedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Mechanical Lug, 2Awg, 2Awg; Product Range Panduit - 72AC7961 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 2Awg, 2Awg; Product Range Panduit
72AC7961
Terminal, Mechanical Lug, 2Awg, 2Awg; Product Range Panduit 72AC7961
TERMINAL, MECHANICAL LUG, 2AWG, 2AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non InsulatedRoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 2AWG, 2AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non InsulatedRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
SBA2-C
Terminals SBA2-C
Terminals Split Bolt, ALUM, #2 STR - #8 STR AW

Terminals Split Bolt, ALUM, #2 STR - #8 STR AW

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 72AC7961 SBA2-C
Product Name Terminal, Mechanical Lug, 2Awg, 2Awg; Product Range Panduit Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1787340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers