Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBA2-C

Description
Win Source Part Number: 1309066-SBA2-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 11/16-16 UN Thread Package: Bulk Standard Package: 1 Height: 1.580" (40.13mm) Material: Aluminum, Tin Plated Width: 0.690" (17.53mm) Type Attributes: Split Bolt Opening Size: 0.323" (8.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390301,298-1580 6,SBA2-C Base Product Number: SBA2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309066-SBA2-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 11/16-16 UN Thread Package: Bulk Standard Package: 1 Height: 1.580" (40.13mm) Material: Aluminum, Tin Plated Width: 0.690" (17.53mm) Type Attributes: Split Bolt Opening Size: 0.323" (8.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390301,298-1580 6,SBA2-C Base Product Number: SBA2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309066-SBA2-C
Cables, Wires - Management - Cable Supports and Fasteners 1309066-SBA2-C
Win Source Part Number: 1309066-SBA2-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 11/16-16 UN Thread Package: Bulk Standard Package: 1 Height: 1.580" (40.13mm) Material: Aluminum, Tin Plated Width: 0.690" (17.53mm) Type Attributes: Split Bolt Opening Size: 0.323" (8.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390301,298-1580 6,SBA2-C Base Product Number: SBA2 Product Status: Obsolete

Win Source Part Number: 1309066-SBA2-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBA
Type: Clamp, Grounding
Color: Silver
Features: 11/16-16 UN Thread
Package: Bulk
Standard Package: 1
Height: 1.580" (40.13mm)
Material: Aluminum, Tin Plated
Width: 0.690" (17.53mm)
Type Attributes: Split Bolt
Opening Size: 0.323" (8.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Panduit Corp
Other Names: 07498390301,298-15806,SBA2-C
Base Product Number: SBA2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309066-SBA2-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details