Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBA2/0-Q

Description
Win Source Part Number: 1309065-SBA2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 7/8-14 UNF Thread Package: Bulk Standard Package: 1 Height: 1.920" (48.77mm) Material: Aluminum, Tin Plated Width: 0.880" (22.35mm) Type Attributes: Split Bolt Opening Size: 0.435" (11.05mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390307,298-1580 5,SBA2/0-Q Base Product Number: SBA2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309065-SBA2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 7/8-14 UNF Thread Package: Bulk Standard Package: 1 Height: 1.920" (48.77mm) Material: Aluminum, Tin Plated Width: 0.880" (22.35mm) Type Attributes: Split Bolt Opening Size: 0.435" (11.05mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390307,298-1580 5,SBA2/0-Q Base Product Number: SBA2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309065-SBA2/0-Q
Cables, Wires - Management - Cable Supports and Fasteners 1309065-SBA2/0-Q
Win Source Part Number: 1309065-SBA2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 7/8-14 UNF Thread Package: Bulk Standard Package: 1 Height: 1.920" (48.77mm) Material: Aluminum, Tin Plated Width: 0.880" (22.35mm) Type Attributes: Split Bolt Opening Size: 0.435" (11.05mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390307,298-1580 5,SBA2/0-Q Base Product Number: SBA2 Product Status: Obsolete

Win Source Part Number: 1309065-SBA2/0-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBA
Type: Clamp, Grounding
Color: Silver
Features: 7/8-14 UNF Thread
Package: Bulk
Standard Package: 1
Height: 1.920" (48.77mm)
Material: Aluminum, Tin Plated
Width: 0.880" (22.35mm)
Type Attributes: Split Bolt
Opening Size: 0.435" (11.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Panduit Corp
Other Names: 07498390307,298-15805,SBA2/0-Q
Base Product Number: SBA2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309065-SBA2/0-Q
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details