Panduit Corp. Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit SBA1/0-Q

Description
MECHANICAL CONNECTOR, SPLIT BOLT, 1/0AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:
Datasheet
Description
MECHANICAL CONNECTOR, SPLIT BOLT, 1/0AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit - 52AH1005 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit
52AH1005
Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit 52AH1005
MECHANICAL CONNECTOR, SPLIT BOLT, 1/0AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:

MECHANICAL CONNECTOR, SPLIT BOLT, 1/0AWG; Product Range:Pan-Lug SBA Series; Termination:-; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 52AH1005
Product Name Mechanical Connector, Split Bolt, 1/0Awg; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Crocodile Clips - 1796720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS; Insulated
View Details