Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SAR4/0-2/0-5

Description
Win Source Part Number: 1285054-SAR4/0-2/0-5 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Red Features: Cap, Gel Filled, Step Up/Step Down Termination: Crimp Package: Bulk Wire Gauge: 4/0 AWG to 2/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391243 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285054-SAR4/0-2/0-5 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Red Features: Cap, Gel Filled, Step Up/Step Down Termination: Crimp Package: Bulk Wire Gauge: 4/0 AWG to 2/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391243 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285054-SAR4/0-2/0-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285054-SAR4/0-2/0-5
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285054-SAR4/0-2/0-5
Win Source Part Number: 1285054-SAR4/0-2/0-5 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Red Features: Cap, Gel Filled, Step Up/Step Down Termination: Crimp Package: Bulk Wire Gauge: 4/0 AWG to 2/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391243 Product Status: Obsolete

Win Source Part Number: 1285054-SAR4/0-2/0-5
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Red
Features: Cap, Gel Filled, Step Up/Step Down
Termination: Crimp
Package: Bulk
Wire Gauge: 4/0 AWG to 2/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498391243
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1285054-SAR4/0-2/0-5
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - J236A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details