Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SA800-1

Description
Win Source Part Number: 1285050-SA800-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Gray Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 800MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391280 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285050-SA800-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Gray Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 800MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391280 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285050-SA800-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285050-SA800-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285050-SA800-1
Win Source Part Number: 1285050-SA800-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Gray Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 800MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391280 Product Status: Obsolete

Win Source Part Number: 1285050-SA800-1
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Gray
Features: Cap, Gel Filled
Termination: Crimp
Package: Bulk
Wire Gauge: 800MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498391280
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1285050-SA800-1
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to Shrouded Banana Socket, Adapter - 9384 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) BH St. Connector for RG316 Cable - ET-TFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details