Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SA600-2

Description
Win Source Part Number: 1285073-SA600-2 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Black Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 600MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391270,298-1580 0,SA600-2 Base Product Number: SA600
Request a Quote Datasheet
Description
Win Source Part Number: 1285073-SA600-2 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Black Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 600MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391270,298-1580 0,SA600-2 Base Product Number: SA600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285073-SA600-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285073-SA600-2
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285073-SA600-2
Win Source Part Number: 1285073-SA600-2 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Black Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 600MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391270,298-1580 0,SA600-2 Base Product Number: SA600

Win Source Part Number: 1285073-SA600-2
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Black
Features: Cap, Gel Filled
Termination: Crimp
Package: Bulk
Wire Gauge: 600MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498391270,298-15800,SA600-2
Base Product Number: SA600

Buy Now Datasheet
Wire Splice Connectors - 298-15800-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15800-ND
Wire Splice Connectors 298-15800-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 600MCM (kcmil) Black

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 600MCM (kcmil) Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1285073-SA600-2 298-15800-ND
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers