Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SA400-2

Description
Win Source Part Number: 1285078-SA400-2 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 400MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-23460,SA400-2,07 498391260 Base Product Number: SA400
Request a Quote Datasheet
Description
Win Source Part Number: 1285078-SA400-2 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 400MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-23460,SA400-2,07 498391260 Base Product Number: SA400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285078-SA400-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285078-SA400-2
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285078-SA400-2
Win Source Part Number: 1285078-SA400-2 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 400MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-23460,SA400-2,07 498391260 Base Product Number: SA400

Win Source Part Number: 1285078-SA400-2
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Green
Features: Cap, Gel Filled
Termination: Crimp
Package: Bulk
Wire Gauge: 400MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-23460,SA400-2,07498391260
Base Product Number: SA400

Buy Now Datasheet
Wire Splice Connectors - 298-23460-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-23460-ND
Wire Splice Connectors 298-23460-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 400MCM (kcmil) Green

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 400MCM (kcmil) Green

Buy Now Datasheet
Aluminum Splice, Type Sa, Use With Concentric, Compressed And Compact Aluminum To Aluminum Or Copper To Copper Cables, 400 Kcmil Cable, Green P94 Rohs Compliant Panduit - 66H3865 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Splice, Type Sa, Use With Concentric, Compressed And Compact Aluminum To Aluminum Or Copper To Copper Cables, 400 Kcmil Cable, Green P94 Rohs Compliant Panduit
66H3865
Aluminum Splice, Type Sa, Use With Concentric, Compressed And Compact Aluminum To Aluminum Or Copper To Copper Cables, 400 Kcmil Cable, Green P94 Rohs Compliant Panduit 66H3865
Aluminum Splice, Type SA, Use with concentric, compressed and compact aluminum to aluminum or copper to copper cables, 400 KCMIL Cable, Green P94 RoHS Compliant: Yes

Aluminum Splice, Type SA, Use with concentric, compressed and compact aluminum to aluminum or copper to copper cables, 400 KCMIL Cable, Green P94 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285078-SA400-2 298-23460-ND 66H3865
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Aluminum Splice, Type Sa, Use With Concentric, Compressed And Compact Aluminum To Aluminum Or Copper To Copper Cables, 400 Kcmil Cable, Green P94 Rohs Compliant Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers