Panduit Corp. Wire Splice Connectors SA300-2

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 300MCM (kcmil) Blue
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 300MCM (kcmil) Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-23459-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-23459-ND
Wire Splice Connectors 298-23459-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 300MCM (kcmil) Blue

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 300MCM (kcmil) Blue

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285056-SA300-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285056-SA300-2
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285056-SA300-2
Win Source Part Number: 1285056-SA300-2 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Blue Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 300MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SA300-2,298-23459,07 498391250 Base Product Number: SA300 Product Status: Obsolete

Win Source Part Number: 1285056-SA300-2
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Blue
Features: Cap, Gel Filled
Termination: Crimp
Package: Bulk
Wire Gauge: 300MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: SA300-2,298-23459,07498391250
Base Product Number: SA300
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-23459-ND 1285056-SA300-2
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details