Panduit Corp. Wire Splice Connectors SA3/0-5

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Ruby
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Ruby
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15795-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15795-ND
Wire Splice Connectors 298-15795-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Ruby

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Ruby

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285082-SA3/0-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285082-SA3/0-5
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285082-SA3/0-5
Win Source Part Number: 1285082-SA3/0-5 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Ruby Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15795,0749839123 5,SA3/0-5 Base Product Number: SA3/0

Win Source Part Number: 1285082-SA3/0-5
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Ruby
Features: Cap, Gel Filled
Termination: Crimp
Package: Bulk
Wire Gauge: 3/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15795,07498391235,SA3/0-5
Base Product Number: SA3/0

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15795-ND 1285082-SA3/0-5
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Connector - SALE-8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details