Panduit Corp. Wire Splice Connectors SA2-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Pink
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Pink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-11897-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11897-ND
Wire Splice Connectors 298-11897-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Pink

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Pink

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285088-SA2-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285088-SA2-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285088-SA2-X
Win Source Part Number: 1285088-SA2-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Pink Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 2 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391215,298-1189 7,SA2-X Base Product Number: SA2

Win Source Part Number: 1285088-SA2-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Pink
Features: Cap, Gel Filled
Termination: Crimp
Package: Bulk
Wire Gauge: 2 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498391215,298-11897,SA2-X
Base Product Number: SA2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11897-ND 1285088-SA2-X
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details