Panduit Corp. Wire Splice Connectors SA1000-1

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1000MCM (kcmil) Brown
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1000MCM (kcmil) Brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - SA1000-1-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
SA1000-1-ND
Wire Splice Connectors SA1000-1-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1000MCM (kcmil) Brown

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1000MCM (kcmil) Brown

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285061-SA1000-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285061-SA1000-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285061-SA1000-1
Win Source Part Number: 1285061-SA1000-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Brown Features: Cap, Gel Filled Termination: Crimp Package: Bulk Wire Gauge: 1000MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391290,-3255-SA 1000-1 Base Product Number: SA1000 Product Status: Obsolete

Win Source Part Number: 1285061-SA1000-1
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Brown
Features: Cap, Gel Filled
Termination: Crimp
Package: Bulk
Wire Gauge: 1000MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498391290,-3255-SA1000-1
Base Product Number: SA1000
Product Status: Obsolete

Buy Now Datasheet
Aluminum Splice, Type Sa, Use With Concentric, Compressed And Compact Aluminum To Aluminum Or Copper To Copper Cables, 1000 Kcmil Cable, Brown P181 Rohs Compliant Panduit - 66H3856 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Splice, Type Sa, Use With Concentric, Compressed And Compact Aluminum To Aluminum Or Copper To Copper Cables, 1000 Kcmil Cable, Brown P181 Rohs Compliant Panduit
66H3856
Aluminum Splice, Type Sa, Use With Concentric, Compressed And Compact Aluminum To Aluminum Or Copper To Copper Cables, 1000 Kcmil Cable, Brown P181 Rohs Compliant Panduit 66H3856
Aluminum Splice, Type SA, Use with concentric, compressed and compact aluminum to aluminum or copper to copper cables, 1000 KCMIL Cable, Brown P181 RoHS Compliant: Yes

Aluminum Splice, Type SA, Use with concentric, compressed and compact aluminum to aluminum or copper to copper cables, 1000 KCMIL Cable, Brown P181 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SA1000-1-ND 1285061-SA1000-1 66H3856
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Aluminum Splice, Type Sa, Use With Concentric, Compressed And Compact Aluminum To Aluminum Or Copper To Copper Cables, 1000 Kcmil Cable, Brown P181 Rohs Compliant Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 0.025″ Square Pin - SALE-XM25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 6.1 amps
View Details