Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1/0 AWG Tan
Win Source Part Number: 1285090-SA1/0-X
Category: Connectors, Interconnects>Termin
Series: Pan-Lug®
Color: Tan
Features: Cap, Gel Filled
Termination: Crimp
Package: Bulk
Wire Gauge: 1/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498391225,298-1579
Base Product Number: SA1
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15791-ND | 1285090-SA1/0-X |
| Product Name | Wire Splice Connectors | Connectors, Interconnects - Terminals - Wire Splice Connectors |
| Contact Size (AWG) | 1 AWG |