Panduit Corp. Ring Connectors S8-56R-T

Description
Ring Terminal Connector 5/16 Stud Flat Sided 8 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Flat Sided 8 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11896-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11896-ND
Ring Connectors 298-11896-ND
Ring Terminal Connector 5/16 Stud Flat Sided 8 AWG Crimp, Funnel Opening

Ring Terminal Connector 5/16 Stud Flat Sided 8 AWG Crimp, Funnel Opening

Buy Now Datasheet
Terminal, Ring Tongue, M8, 8Awg, Uninsul; Stud Size - Metric Panduit - 14AC0897 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 8Awg, Uninsul; Stud Size - Metric Panduit
14AC0897
Terminal, Ring Tongue, M8, 8Awg, Uninsul; Stud Size - Metric Panduit 14AC0897
TERMINAL, RING TONGUE, M8, 8AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 8AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11896-ND 14AC0897
Product Name Ring Connectors Terminal, Ring Tongue, M8, 8Awg, Uninsul; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details
Din Rail, Channel - 2946-2002-1811/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - CC-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Binding Posts - 461-1217-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
View Details