Panduit Corp. Cable Assembly S8-50-M

Description
CBL TIE LOCKING NAT 50LBS 8.46" Product overview: S8-50-M from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S8-50-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL TIE LOCKING NAT 50LBS 8.46" Product overview: S8-50-M from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S8-50-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-S8-50-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-S8-50-M
Cable Assembly 482-S8-50-M
CBL TIE LOCKING NAT 50LBS 8.46" Product overview: S8-50-M from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S8-50-M can be used for catalog matching and distributor lookup.

CBL TIE LOCKING NAT 50LBS 8.46" Product overview: S8-50-M from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S8-50-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308876-S8-50-M
Cables, Wires - Management - Cable Ties and Zip Ties 1308876-S8-50-M
Win Source Part Number: 1308876-S8-50-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13165,S8-50-M,61 305625923 Base Product Number: S8-50 Length - Approximate: 8.5" Length - Actual: 0.705' (215.00mm, 8.46")

Win Source Part Number: 1308876-S8-50-M
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.09" (53.09mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13165,S8-50-M,61305625923
Base Product Number: S8-50
Length - Approximate: 8.5"
Length - Actual: 0.705' (215.00mm, 8.46")

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 482-S8-50-M 1308876-S8-50-M
Product Name Cable Assembly Cables, Wires - Management - Cable Ties and Zip Ties
Cable Length 0.7050 ft (2.15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details