Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S8-50-C

Description
Win Source Part Number: 1308890-S8-50-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13163,S8-50-C,61 305625881 Base Product Number: S8-50 Length - Approximate: 8.5" Length - Actual: 0.705' (215.00mm, 8.46")
Request a Quote Datasheet
Description
Win Source Part Number: 1308890-S8-50-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13163,S8-50-C,61 305625881 Base Product Number: S8-50 Length - Approximate: 8.5" Length - Actual: 0.705' (215.00mm, 8.46")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308890-S8-50-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308890-S8-50-C
Win Source Part Number: 1308890-S8-50-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13163,S8-50-C,61 305625881 Base Product Number: S8-50 Length - Approximate: 8.5" Length - Actual: 0.705' (215.00mm, 8.46")

Win Source Part Number: 1308890-S8-50-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.09" (53.09mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13163,S8-50-C,61305625881
Base Product Number: S8-50
Length - Approximate: 8.5"
Length - Actual: 0.705' (215.00mm, 8.46")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308890-S8-50-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type Sub-D connector
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NG500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details