Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S8-40-M

Description
Win Source Part Number: 1308845-S8-40-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Features: UV Resistant Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-16840,6130563406 4 Base Product Number: S8-40 Length - Approximate: 7.75" Length - Actual: 0.656' (200.00mm, 7.87")
Request a Quote Datasheet
Description
Win Source Part Number: 1308845-S8-40-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Features: UV Resistant Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-16840,6130563406 4 Base Product Number: S8-40 Length - Approximate: 7.75" Length - Actual: 0.656' (200.00mm, 7.87")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308845-S8-40-M
Cables, Wires - Management - Cable Ties and Zip Ties 1308845-S8-40-M
Win Source Part Number: 1308845-S8-40-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Features: UV Resistant Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-16840,6130563406 4 Base Product Number: S8-40 Length - Approximate: 7.75" Length - Actual: 0.656' (200.00mm, 7.87")

Win Source Part Number: 1308845-S8-40-M
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Features: UV Resistant
Package: Bulk
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.140" (3.56mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.09" (53.09mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-16840,61305634064
Base Product Number: S8-40
Length - Approximate: 7.75"
Length - Actual: 0.656' (200.00mm, 7.87")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308845-S8-40-M
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details