Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S8-40-C

Description
Win Source Part Number: 1308892-S8-40-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625793,S8-40-C, 298-13161 Base Product Number: S8-40 Length - Approximate: 7.75" Length - Actual: 0.656' (200.00mm, 7.87")
Request a Quote Datasheet
Description
Win Source Part Number: 1308892-S8-40-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625793,S8-40-C, 298-13161 Base Product Number: S8-40 Length - Approximate: 7.75" Length - Actual: 0.656' (200.00mm, 7.87")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308892-S8-40-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308892-S8-40-C
Win Source Part Number: 1308892-S8-40-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625793,S8-40-C, 298-13161 Base Product Number: S8-40 Length - Approximate: 7.75" Length - Actual: 0.656' (200.00mm, 7.87")

Win Source Part Number: 1308892-S8-40-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.140" (3.56mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.09" (53.09mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 61305625793,S8-40-C,298-13161
Base Product Number: S8-40
Length - Approximate: 7.75"
Length - Actual: 0.656' (200.00mm, 7.87")

Buy Now Datasheet
Stronghold Cable Tie, 7.87L (200Mm), .14 Panduit - 38AH5466 - Newark, An Avnet Company
Chicago, IL, United States
Stronghold Cable Tie, 7.87L (200Mm), .14 Panduit
38AH5466
Stronghold Cable Tie, 7.87L (200Mm), .14 Panduit 38AH5466
StrongHold Cable Tie, 7.87L (200mm), .14

StrongHold Cable Tie, 7.87L (200mm), .14

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1308892-S8-40-C 38AH5466
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Stronghold Cable Tie, 7.87L (200Mm), .14 Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details