Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S8-18-C0

Description
Win Source Part Number: 1308894-S8-18-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.100" (2.54mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625909,S8-18-C0 ,298-13160 Base Product Number: S8-18 Length - Approximate: 7.75" Length - Actual: 0.656' (200.00mm, 7.87")
Request a Quote Datasheet
Description
Win Source Part Number: 1308894-S8-18-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.100" (2.54mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625909,S8-18-C0 ,298-13160 Base Product Number: S8-18 Length - Approximate: 7.75" Length - Actual: 0.656' (200.00mm, 7.87")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308894-S8-18-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308894-S8-18-C0
Win Source Part Number: 1308894-S8-18-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.100" (2.54mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.09" (53.09mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625909,S8-18-C0 ,298-13160 Base Product Number: S8-18 Length - Approximate: 7.75" Length - Actual: 0.656' (200.00mm, 7.87")

Win Source Part Number: 1308894-S8-18-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Black
Features: UV Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.100" (2.54mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.09" (53.09mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 61305625909,S8-18-C0,298-13160
Base Product Number: S8-18
Length - Approximate: 7.75"
Length - Actual: 0.656' (200.00mm, 7.87")

Buy Now Datasheet
Cable Assembly - 482-S8-18-C0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-S8-18-C0
Cable Assembly 482-S8-18-C0
CBL TIE LOCKING BLK 18LBS 7.87" Product overview: S8-18-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S8-18-C0 can be used for catalog matching and distributor lookup.

CBL TIE LOCKING BLK 18LBS 7.87" Product overview: S8-18-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S8-18-C0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1308894-S8-18-C0 482-S8-18-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly
Cable Length 0.6558 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details