Panduit Corp. Ring Connectors S8-14R-Q

Description
Ring Terminal Connector 1/4 Stud Flat Sided 8 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Flat Sided 8 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11891-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11891-ND
Ring Connectors 298-11891-ND
Ring Terminal Connector 1/4 Stud Flat Sided 8 AWG Crimp, Funnel Opening

Ring Terminal Connector 1/4 Stud Flat Sided 8 AWG Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285183-S8-14R-Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285183-S8-14R-Q
Connectors, Interconnects - Terminals - Ring Connectors 1285183-S8-14R-Q
Win Source Part Number: 1285183-S8-14R-Q Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 8 AWG Contact Material: Copper Standard Package: 25 Terminal Type: Flat Sided Thickness: 0.070" (1.78mm) Width - Outer Edges: 0.480" (12.19mm) Length - Overall: 1.200" (30.48mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S8-14R-Q,298-11891 Base Product Number: S8-14 Product Status: Obsolete

Win Source Part Number: 1285183-S8-14R-Q
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 8 AWG
Contact Material: Copper
Standard Package: 25
Terminal Type: Flat Sided
Thickness: 0.070" (1.78mm)
Width - Outer Edges: 0.480" (12.19mm)
Length - Overall: 1.200" (30.48mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S8-14R-Q,298-11891
Base Product Number: S8-14
Product Status: Obsolete

Buy Now Datasheet
Terminal, Ring Tongue, M6, 8Awg, Uninsul; Stud Size - Metric Panduit - 91B5241 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 8Awg, Uninsul; Stud Size - Metric Panduit
91B5241
Terminal, Ring Tongue, M6, 8Awg, Uninsul; Stud Size - Metric Panduit 91B5241
TERMINAL, RING TONGUE, M6, 8AWG, UNINSUL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 8AWG, UNINSUL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11891-ND 1285183-S8-14R-Q 91B5241
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, M6, 8Awg, Uninsul; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details