Panduit Corp. Ring Connectors S8-10R-T

Description
Ring Terminal Connector 10 Stud Flat Sided 8 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Flat Sided 8 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11890-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11890-ND
Ring Connectors 298-11890-ND
Ring Terminal Connector 10 Stud Flat Sided 8 AWG Crimp, Funnel Opening

Ring Terminal Connector 10 Stud Flat Sided 8 AWG Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285174-S8-10R-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285174-S8-10R-T
Connectors, Interconnects - Terminals - Ring Connectors 1285174-S8-10R-T
Win Source Part Number: 1285174-S8-10R-T Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 8 AWG Contact Material: Copper Standard Package: 200 Terminal Type: Flat Sided Thickness: 0.080" (2.03mm) Width - Outer Edges: 0.410" (10.41mm) Length - Overall: 1.100" (27.94mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11890,S8-10R-T Product Status: Obsolete

Win Source Part Number: 1285174-S8-10R-T
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 8 AWG
Contact Material: Copper
Standard Package: 200
Terminal Type: Flat Sided
Thickness: 0.080" (2.03mm)
Width - Outer Edges: 0.410" (10.41mm)
Length - Overall: 1.100" (27.94mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11890,S8-10R-T
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11890-ND 1285174-S8-10R-T
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products