Win Source Part Number: 1308897-S7-50-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.81" (46.00mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13155,6130562580
Base Product Number: S7-50
Length - Approximate: 7.5"
Length - Actual: 0.617' (187.96mm, 7.40")
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308897-S7-50-C |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties |