CONN TERM RECT TONG 6 AWG #1/4 Product overview: S614F from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-S614F can be used for catalog matching and distributor lookup.
Manufacturer: Panduit Corp
Win Source Part Number: 211249-S614F
Packaging: Bulk
Color: Blue
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 6 AWG
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.480" (12.19mm)
Insulation: Non-Insulated
Tab Thickness: 0.080" (2.03mm)
Stud/Tab Size: 1/4 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.220" (5.59mm)
Diameter - Barrel OD: 0.310" (7.87mm)
Diameter - Ring ID: 0.270" (6.86mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 392-S614F | 211249-S614F |
| Product Name | Electronic Connector | Terminals - S614F |
| Termination | Crimp, Barrel | Crimp, Barrel |